Pasternack RF Amplifiers PE15A6007

Description
80 dB Gain, 15 dBm Psat, 2 GHz t
Request a Quote Datasheet
Description
80 dB Gain, 15 dBm Psat, 2 GHz t
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A6007-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A6007-ND
RF Amplifiers 6099-PE15A6007-ND
80 dB Gain, 15 dBm Psat, 2 GHz t

80 dB Gain, 15 dBm Psat, 2 GHz t

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A6007 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A6007
RF and Wireless - RF Amplifiers PE15A6007
80 dB Gain, 15 dBm Psat, 2 GHz t

80 dB Gain, 15 dBm Psat, 2 GHz t

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A6007-ND PE15A6007
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2000 to 6000 MHz 2000 to 6000 MHz
Minimum Gain 80 dB ? to 80 dB
Maximum Gain 80 dB 80 dB
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, Medium Power, Linear Amplifier, 400 MHz to 8000 MHz, 50Ω, 3x3 mm QFN Style Package - PMA3-83MP+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
MMIC Tech. MMIC
Package Type Surface Mount
View Details
3 suppliers
Sky5® Front-End Module for 4G and 5G Applications - SKY58277-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 30-pad configuration
View Details
RF Amplifiers - 2312-QPL8830TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 5 to 1218 MHz
View Details
6-18 GHz Broadband Low Noise Amplifier - ADM-10709PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 6000 to 18000 MHz
Package Type Surface Mount; surface-mount
View Details