Pasternack RF Amplifiers PE15A5108

Description
Temperature Compensated Low Nois
Request a Quote Datasheet
Description
Temperature Compensated Low Nois
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A5108-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A5108-ND
RF Amplifiers 6099-PE15A5108-ND
Temperature Compensated Low Nois

Temperature Compensated Low Nois

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 6099-PE15A5108-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications SATCOM; SATCOM
Frequency Range 26500 to 40000 MHz
Minimum Gain 45 dB
Maximum Gain 45 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA734L16E6327TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications UMTS
Frequency Range 800 to 2100 MHz
View Details
2 suppliers
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
RF Amplifiers - AWL6152M7P8 - 912297-AWL6152M7P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
Dual Band 802.11n WLAN/BT Front End - SE5511T - Skyworks Solutions, Inc.
Specs
Applications Mobile / Wireless Systems
Frequency Range 2400 to 5900 MHz
Package Type Surface Mount; Plugin; QFN, 28-pin
View Details