Pasternack RF Amplifiers PE15A5107F

Description
Temperature Compensated Low Nois
Request a Quote Datasheet
Description
Temperature Compensated Low Nois
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A5107F-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A5107F-ND
RF Amplifiers 6099-PE15A5107F-ND
Temperature Compensated Low Nois

Temperature Compensated Low Nois

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 6099-PE15A5107F-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications SATCOM; SATCOM
Frequency Range 6000 to 18000 MHz
Minimum Gain 43 dB
Maximum Gain 43 dB
Unlock Full Specs
to access all available technical data

Similar Products

AMM-7473PSM, 0.4 - 27 GHz Surface Mount Amplifier - AMM-7473PSM - Marki Microwave LLC
Specs
Frequency Range 400 to 27000 MHz
Package Type Surface Mount; surface-mount
View Details
750/870 MHz CATV Power Doubler Line Amplifier MMIC - ACA2407E - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 20.4 dB
Maximum Gain 22.4 dB
View Details
RF Amplifiers ICs - 1904560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details