Pasternack RF Amplifiers PE15A5086

Description
High Power GaN Amplifier, 8W Psa
Request a Quote Datasheet
Description
High Power GaN Amplifier, 8W Psa
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A5086-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A5086-ND
RF Amplifiers 6099-PE15A5086-ND
High Power GaN Amplifier, 8W Psa

High Power GaN Amplifier, 8W Psa

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 6099-PE15A5086-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 30 to 2700 MHz
Minimum Gain 35 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Frequency Range 30 to 65 MHz
Package Type 16-TSSOP
View Details
7.9 - 11 GHz, 25 Watt GaN Power Amplifier - QPA1011 - Qorvo
Specs
Amplifier Type Power Amplifier
Applications Military / Defense; Radar Systems; SATCOM
RoHS Compliant RoHS
View Details
2 suppliers
DC - 30 GHz Wideband Low Noise Amplifier - AMM-9855PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.0 to 30000 MHz
Package Type Surface Mount; surface-mount
View Details
Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details