Pasternack RF Amplifiers PE15A5074

Description
RF Amplifier IC General Purpose 2GHz ~ 2.6GHz Module
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 2GHz ~ 2.6GHz Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A5074-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A5074-ND
RF Amplifiers 6099-PE15A5074-ND
RF Amplifier IC General Purpose 2GHz ~ 2.6GHz Module

RF Amplifier IC General Purpose 2GHz ~ 2.6GHz Module

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 6099-PE15A5074-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2000 to 2600 MHz
Minimum Gain 49 dB
Maximum Gain 49 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details
Connectorized SMA, Linear, Gain Block Amplifier, 0.05 MHz to 500 MHz, 50Ω - ZFL-500B+ - Mini-Circuits
Specs
Operating Temperature -20 to 71 C (-4 to 160 F)
Package Type Connectorized
Connectors SMA
View Details
RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details