Pasternack RF Amplifiers PE15A5044

Description
7 Watt P1dB, 8.5 GHz to 10.5 GHz
Request a Quote Datasheet
Description
7 Watt P1dB, 8.5 GHz to 10.5 GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A5044-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A5044-ND
RF Amplifiers 6099-PE15A5044-ND
7 Watt P1dB, 8.5 GHz to 10.5 GHz

7 Watt P1dB, 8.5 GHz to 10.5 GHz

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A5044 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A5044
RF and Wireless - RF Amplifiers PE15A5044
7 Watt P1dB, 8.5 GHz to 10.5 GHz

7 Watt P1dB, 8.5 GHz to 10.5 GHz

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A5044-ND PE15A5044
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 8500 to 10500 MHz 8500 to 10500 MHz
Minimum Gain 36 dB ? to 36 dB
Maximum Gain 36 dB 36 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Frequency Range 400 to 6000 MHz
Minimum Gain ? to 21.5 dB
Maximum Gain 21.5 dB
View Details
Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details