Pasternack RF Amplifiers PE15A5041

Description
6 Watt P1dB, 800 MHz to 960 MHz,
Request a Quote Datasheet
Description
6 Watt P1dB, 800 MHz to 960 MHz,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A5041-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A5041-ND
RF Amplifiers 6099-PE15A5041-ND
6 Watt P1dB, 800 MHz to 960 MHz,

6 Watt P1dB, 800 MHz to 960 MHz,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 6099-PE15A5041-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 800 to 960 MHz
Minimum Gain 40 dB
Maximum Gain 40 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Frequency Range 12 to 385 MHz
Minimum Gain 35 to 65 dB
View Details
RF Amplifiers - MD7IC2755GNR1 - 884459-MD7IC2755GNR1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type TO-270 WB-14 GULL
View Details
CATV Infrastructure Amplifier 1.2 GHz CCAP/Edge QAM/CMTS Driver - ACA1240 - Skyworks Solutions, Inc.
Specs
Minimum Gain 35 dB
Maximum Gain 35 dB
Noise Figure 4.5 dB
View Details
4 suppliers
Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details