Pasternack RF Amplifiers PE15A5039

Description
42 dB Gain, 25 Watt P1dB, 860 MH
Request a Quote Datasheet
Description
42 dB Gain, 25 Watt P1dB, 860 MH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A5039-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A5039-ND
RF Amplifiers 6099-PE15A5039-ND
42 dB Gain, 25 Watt P1dB, 860 MH

42 dB Gain, 25 Watt P1dB, 860 MH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 6099-PE15A5039-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 860 to 960 MHz
Minimum Gain 45 dB
Maximum Gain 45 dB
Unlock Full Specs
to access all available technical data

Similar Products

GPS / GLONASS / COMPASS LNA - BGA824N6 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Minimum Gain 17 dB
Maximum Gain 17 dB
View Details
RF Amplifiers - 2312-QPA1315-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 15400 to 17700 MHz
View Details
3-30 GHz Broadband Driver Amplifier - AMM-10858PSM - Marki Microwave LLC
Specs
Frequency Range 3000 to 30000 MHz
Package Type Surface Mount; surface-mount
View Details
Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details