Pasternack RF Amplifiers PE15A5033F

Description
45 dB Gain, 100 Watt Psat, 700 M
Request a Quote Datasheet
Description
45 dB Gain, 100 Watt Psat, 700 M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A5033F-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A5033F-ND
RF Amplifiers 6099-PE15A5033F-ND
45 dB Gain, 100 Watt Psat, 700 M

45 dB Gain, 100 Watt Psat, 700 M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 6099-PE15A5033F-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 700 to 2700 MHz
Minimum Gain 45 dB
Unlock Full Specs
to access all available technical data

Similar Products

mmW Power Amplifier - 1010440 - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 13000 to 17000 MHz
Maximum Gain 25 dB
View Details
RF Amplifiers - HFA3424IB1K - 873519-HFA3424IB1K - Win Source Electronics
Specs
Applications RF Microwave
View Details
0.1 -7 GHz InGaP Cascadable Amplifier - SKY65013-70LF - Skyworks Solutions, Inc.
Specs
Frequency Range 100 to 7000 MHz
Minimum Gain 12.5 dB
Maximum Gain 12.5 dB
View Details
4 suppliers
Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details