Pasternack RF Amplifiers PE15A5033

Description
45 dB Gain, 100 Watt Psat, 700 M
Request a Quote Datasheet
Description
45 dB Gain, 100 Watt Psat, 700 M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A5033-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A5033-ND
RF Amplifiers 6099-PE15A5033-ND
45 dB Gain, 100 Watt Psat, 700 M

45 dB Gain, 100 Watt Psat, 700 M

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A5033 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A5033
RF and Wireless - RF Amplifiers PE15A5033
45 dB Gain, 100 Watt Psat, 700 M

45 dB Gain, 100 Watt Psat, 700 M

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A5033-ND PE15A5033
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 700 to 2700 MHz 700 to 2700 MHz
Minimum Gain 45 dB ? to 45 dB
Unlock Full Specs
to access all available technical data

Similar Products

DC - 4500 MHz Cascadable Gain Block - ECG006B-G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 4500 MHz
View Details
Low Noise Amplifiers - NLA-0.1-500-24-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.1000 to 500 MHz
Minimum Gain 24 dB
View Details
RF Amplifiers - MHL9236N - 884593-MHL9236N - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-272 WB-16
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details