Pasternack RF Amplifiers PE15A5030F

Description
4 Watt Psat, 1 MHz to 1 GHz, Hig
Request a Quote Datasheet
Description
4 Watt Psat, 1 MHz to 1 GHz, Hig
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A5030F-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A5030F-ND
RF Amplifiers 6099-PE15A5030F-ND
4 Watt Psat, 1 MHz to 1 GHz, Hig

4 Watt Psat, 1 MHz to 1 GHz, Hig

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A5030F - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A5030F
RF and Wireless - RF Amplifiers PE15A5030F
4 Watt Psat, 1 MHz to 1 GHz, Hig

4 Watt Psat, 1 MHz to 1 GHz, Hig

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A5030F-ND PE15A5030F
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 1 to 1000 MHz 1 to 1000 MHz
Minimum Gain 36 dB ? to 36 dB
Maximum Gain 36 dB 36 dB
Unlock Full Specs
to access all available technical data

Similar Products

Detector Log Video Amplifiers(DLVAs) - NDLVA-2000-8000-65 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 2000 to 8000 MHz
Output VSWR 2 :1
View Details
RF Amplifiers - AWL9924RS34P8 - 862707-AWL9924RS34P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 24-LPCC (4x4)
View Details
SMT MMIC, Medium Power, Linear, HBT Amplifier, 10 MHz to 5000 MHz, 50Ω, SOT-89 Style Package - GVA-60+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
RoHS Compliant RoHS
Frequency Range 10 to 5000 MHz
View Details
4 suppliers
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details