Pasternack RF Amplifiers PE15A5030

Description
4 Watt Psat, 1 MHz to 1 GHz, Hig
Request a Quote Datasheet
Description
4 Watt Psat, 1 MHz to 1 GHz, Hig
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A5030-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A5030-ND
RF Amplifiers 6099-PE15A5030-ND
4 Watt Psat, 1 MHz to 1 GHz, Hig

4 Watt Psat, 1 MHz to 1 GHz, Hig

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A5030 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A5030
RF and Wireless - RF Amplifiers PE15A5030
4 Watt Psat, 1 MHz to 1 GHz, Hig

4 Watt Psat, 1 MHz to 1 GHz, Hig

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A5030-ND PE15A5030
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 1 to 1000 MHz 1 to 1000 MHz
Minimum Gain 36 dB ? to 36 dB
Maximum Gain 36 dB 36 dB
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz Wireless LAN Front End - SE2521A80 - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; Plugin; LGA, 24-pin
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
10 MHz - 70GHz, Broadband High Gain Distributed Amplifier - AMM2-0070UH - Marki Microwave LLC
Specs
Frequency Range 10 to 70000 MHz
Package Type Connectorized; connectorized
View Details
RF Amplifiers - BGA855N6E6327XTSA1 - 843966-BGA855N6E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
View Details
5 suppliers