Pasternack RF Amplifiers PE15A5029

Description
44 dB Gain, 8 Watt Psat, 0.5 MHz
Request a Quote Datasheet
Description
44 dB Gain, 8 Watt Psat, 0.5 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A5029-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A5029-ND
RF Amplifiers 6099-PE15A5029-ND
44 dB Gain, 8 Watt Psat, 0.5 MHz

44 dB Gain, 8 Watt Psat, 0.5 MHz

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A5029 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A5029
RF and Wireless - RF Amplifiers PE15A5029
44 dB Gain, 8 Watt Psat, 0.5 MHz

44 dB Gain, 8 Watt Psat, 0.5 MHz

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A5029-ND PE15A5029
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 5.00E-4 to 500 MHz 5.00E-4 to 500 MHz
Minimum Gain 44 dB ? to 44 dB
Maximum Gain 44 dB 44 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
RF Amplifiers - BGA427H6327XTSA1 - 115857-BGA427H6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 0.0 to 3000 MHz
Minimum Gain 18.5 dB
View Details
4 suppliers
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
RX Diversity FEM with Gain (B26, B8, B20, B1/4, B3, and B7) - SKY13740 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MCM, 23-lead
View Details