Pasternack RF Amplifiers PE15A5028F

Description
43 dB Gain, 25 Watt Psat, 0.15 M
Request a Quote Datasheet
Description
43 dB Gain, 25 Watt Psat, 0.15 M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A5028F-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A5028F-ND
RF Amplifiers 6099-PE15A5028F-ND
43 dB Gain, 25 Watt Psat, 0.15 M

43 dB Gain, 25 Watt Psat, 0.15 M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 6099-PE15A5028F-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.1500 to 230 MHz
Minimum Gain 43 dB
Maximum Gain 43 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details
RF Amplifiers - BGA612E6327HTSA1 - 108585-BGA612E6327HTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 0.0 to 2800 MHz
Minimum Gain 16.3 dB
View Details
3 suppliers
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details