Pasternack RF Amplifiers PE15A5028

Description
43 dB Gain, 25 Watt Psat, 0.15 M
Request a Quote Datasheet
Description
43 dB Gain, 25 Watt Psat, 0.15 M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A5028-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A5028-ND
RF Amplifiers 6099-PE15A5028-ND
43 dB Gain, 25 Watt Psat, 0.15 M

43 dB Gain, 25 Watt Psat, 0.15 M

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A5028 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A5028
RF and Wireless - RF Amplifiers PE15A5028
43 dB Gain, 25 Watt Psat, 0.15 M

43 dB Gain, 25 Watt Psat, 0.15 M

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A5028-ND PE15A5028
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.1500 to 230 MHz 0.1500 to 230 MHz
Minimum Gain 43 dB ? to 43 dB
Maximum Gain 43 dB 43 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
2.4GHZ CMOS WLAN / BT DUAL-MODE RFEIC WITH PA, LNA & SP3T - RFX8425 - Skyworks Solutions, Inc.
Specs
Output Power 26 dBm
Operating Voltage 3.6 volts
View Details