Pasternack RF Amplifiers PE15A5020

Description
40 dB Gain, 13 Watt P1dB, 800 MH
Request a Quote Datasheet
Description
40 dB Gain, 13 Watt P1dB, 800 MH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A5020-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A5020-ND
RF Amplifiers 6099-PE15A5020-ND
40 dB Gain, 13 Watt P1dB, 800 MH

40 dB Gain, 13 Watt P1dB, 800 MH

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A5020 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A5020
RF and Wireless - RF Amplifiers PE15A5020
40 dB Gain, 13 Watt P1dB, 800 MH

40 dB Gain, 13 Watt P1dB, 800 MH

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A5020-ND PE15A5020
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 800 to 2500 MHz 800 to 2500 MHz
Minimum Gain 40 dB ? to 40 dB
Maximum Gain 40 dB 40 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type Surface Mount; 5-MPAK
View Details
RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Low Noise Amplifiers - NLA-500-40000-43-50 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 500 to 40000 MHz
Minimum Gain 43 dB
View Details
Specs
Applications RF Microwave
View Details