Pasternack RF Amplifiers PE15A5002

Description
45 dB Gain, 10 Watt Psat, 3.1 GH
Request a Quote Datasheet
Description
45 dB Gain, 10 Watt Psat, 3.1 GH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A5002-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A5002-ND
RF Amplifiers 6099-PE15A5002-ND
45 dB Gain, 10 Watt Psat, 3.1 GH

45 dB Gain, 10 Watt Psat, 3.1 GH

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A5002 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A5002
RF and Wireless - RF Amplifiers PE15A5002
45 dB Gain, 10 Watt Psat, 3.1 GH

45 dB Gain, 10 Watt Psat, 3.1 GH

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A5002-ND PE15A5002
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 3100 to 3500 MHz 3100 to 3500 MHz
Minimum Gain 45 dB ? to 45 dB
Maximum Gain 45 dB 45 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 8259064 - RS Components, Ltd.
Infineon Technologies AG
Specs
Amplifier Type Broadband
RoHS Compliant RoHS
Gain Flatness 19.8 dB
View Details
RF Amplifiers - 2312-QPA2226D-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 34000 to 36000 MHz
View Details
6-18 GHz Broadband Low Noise Amplifier - ADM-10709PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 6000 to 18000 MHz
Package Type Surface Mount; surface-mount
View Details
Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details