Pasternack RF Amplifiers PE15A5001

Description
40 dB Gain, 10 Watt P1dB, 1.2 GH
Request a Quote Datasheet
Description
40 dB Gain, 10 Watt P1dB, 1.2 GH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A5001-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A5001-ND
RF Amplifiers 6099-PE15A5001-ND
40 dB Gain, 10 Watt P1dB, 1.2 GH

40 dB Gain, 10 Watt P1dB, 1.2 GH

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A5001 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A5001
RF and Wireless - RF Amplifiers PE15A5001
40 dB Gain, 10 Watt P1dB, 1.2 GH

40 dB Gain, 10 Watt P1dB, 1.2 GH

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A5001-ND PE15A5001
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 1200 to 1400 MHz 1200 to 1400 MHz
Minimum Gain 40 dB ? to 40 dB
Maximum Gain 40 dB 40 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - MW7IC2220GNR1 - 886562-MW7IC2220GNR1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-270 WBL-16 GULL
View Details
RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details
Low Noise Amplifier Systems - NLAS-26000-30000-25-50 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 26000 to 30000 MHz
Minimum Gain 25 dB
View Details
Infineon Technologies AG
Specs
Applications RF Microwave
Frequency Range 30 to 65 MHz
Package Type 16-TSSOP
View Details