Pasternack RF Amplifiers PE15A4078

Description
1 Watt P1dB, 4 GHz to 6 GHz, Med
Request a Quote Datasheet
Description
1 Watt P1dB, 4 GHz to 6 GHz, Med
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A4078-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A4078-ND
RF Amplifiers 6099-PE15A4078-ND
1 Watt P1dB, 4 GHz to 6 GHz, Med

1 Watt P1dB, 4 GHz to 6 GHz, Med

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 6099-PE15A4078-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications SATCOM; SATCOM
Frequency Range 4000 to 6000 MHz
Minimum Gain 30 dB
Maximum Gain 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, Medium Power, Linear Transistor, 50 MHz to 10 GHz, 50Ω, 2x2 mm QFN Style Package - TAV2-14LN+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -40 to 85 C (-40 to 185 F)
MMIC Tech. MMIC
View Details
SKY5® 5G NR UHB Diversity Receive Module - SKY53728-21 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MCM, 21-lead
View Details
RF Amplifiers - 2312-QPL7420TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 5 to 1800 MHz
View Details
10-30 GHz Broadband Driver Gain Block Amplifier - AMM-10860PSM - Marki Microwave LLC
Specs
Frequency Range 10000 to 30000 MHz
Package Type Surface Mount; surface-mount
View Details