Pasternack RF Amplifiers PE15A4077

Description
1 Watt P3dB, 5 GHz to 6 GHz, Med
Request a Quote Datasheet
Description
1 Watt P3dB, 5 GHz to 6 GHz, Med
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A4077-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A4077-ND
RF Amplifiers 6099-PE15A4077-ND
1 Watt P3dB, 5 GHz to 6 GHz, Med

1 Watt P3dB, 5 GHz to 6 GHz, Med

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 6099-PE15A4077-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications SATCOM; SATCOM
Frequency Range 5000 to 6000 MHz
Minimum Gain 31 dB
Maximum Gain 31 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
Specs
Applications RF Microwave
Frequency Range 1900 to 2200 MHz
Minimum Gain 28 dB
View Details
2 suppliers
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
0.7-1.2 GHz Low Noise Amplifier - SKY65048-360LF - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 700 to 1200 MHz
Minimum Gain 16.5 dB
View Details
4 suppliers