Pasternack RF Amplifiers PE15A4076

Description
1.5 Watt P1dB, 3.2 GHz to 4 GHz,
Request a Quote Datasheet
Description
1.5 Watt P1dB, 3.2 GHz to 4 GHz,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A4076-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A4076-ND
RF Amplifiers 6099-PE15A4076-ND
1.5 Watt P1dB, 3.2 GHz to 4 GHz,

1.5 Watt P1dB, 3.2 GHz to 4 GHz,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 6099-PE15A4076-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications SATCOM; SATCOM
Frequency Range 3200 to 4000 MHz
Minimum Gain 35 dB
Maximum Gain 35 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details
RF Amplifiers - BGA420E6327BTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 3000 MHz
View Details
3 suppliers
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
698-915 MHz Low-Noise Power Amplifier Driver - SKY65094-360LF - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 698 to 915 MHz
Minimum Gain 17 dB
View Details
4 suppliers