Pasternack RF Amplifiers PE15A4074

Description
1 Watt P1dB, 30 MHz to 2200 MHz,
Request a Quote Datasheet
Description
1 Watt P1dB, 30 MHz to 2200 MHz,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A4074-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A4074-ND
RF Amplifiers 6099-PE15A4074-ND
1 Watt P1dB, 30 MHz to 2200 MHz,

1 Watt P1dB, 30 MHz to 2200 MHz,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 6099-PE15A4074-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications SATCOM; SATCOM
Frequency Range 30 to 2200 MHz
Minimum Gain 31 dB
Maximum Gain 31 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Frequency Range 0.0 to 6000 MHz
Minimum Gain 14 to 15.8 dB
View Details
RF Amplifiers - BGA 619 E6327 - 913321-BGA 619 E6327 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; PG-TSLP-7-1
View Details
2 suppliers
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
RF Amplifiers - ATA12001D1C - 912022-ATA12001D1C - Win Source Electronics
Specs
Applications RF Microwave
Package Type Die
View Details