Pasternack RF Amplifiers PE15A4069F

Description
20 dBm Psat, 30 GHz to 40 GHz, M
Request a Quote Datasheet
Description
20 dBm Psat, 30 GHz to 40 GHz, M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A4069F-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A4069F-ND
RF Amplifiers 6099-PE15A4069F-ND
20 dBm Psat, 30 GHz to 40 GHz, M

20 dBm Psat, 30 GHz to 40 GHz, M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 6099-PE15A4069F-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 30000 to 40000 MHz
Minimum Gain 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA2640T-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 20000 to 40000 MHz
View Details
RF and Wireless - RF Amplifiers - 1354858-BGA420H6327 - Win Source Electronics
Specs
Applications RF Microwave
Minimum Gain 13 dB
Maximum Gain 13 dB
View Details
2 suppliers
Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; TO-272 WB-16
View Details