Pasternack RF Amplifiers PE15A4065

Description
23 dBm P1dB, 18 GHz to 40 GHz, M
Request a Quote Datasheet
Description
23 dBm P1dB, 18 GHz to 40 GHz, M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A4065-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A4065-ND
RF Amplifiers 6099-PE15A4065-ND
23 dBm P1dB, 18 GHz to 40 GHz, M

23 dBm P1dB, 18 GHz to 40 GHz, M

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A4065 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A4065
RF and Wireless - RF Amplifiers PE15A4065
23 dBm P1dB, 18 GHz to 40 GHz, M

23 dBm P1dB, 18 GHz to 40 GHz, M

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A4065-ND PE15A4065
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 18000 to 40000 MHz 18000 to 40000 MHz
Minimum Gain 35 dB ? to 35 dB
Maximum Gain 35 dB 35 dB
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3500 MHz Cascadable Gain Block - EC1078B-G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 3500 MHz
View Details
Low Noise Amplifiers - NLA-100-50000-28-50 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 100 to 50000 MHz
Minimum Gain 28 dB
View Details
RF Amplifiers - HFA3624IA1K - 873520-HFA3624IA1K - Win Source Electronics
Specs
Applications RF Microwave
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details