Pasternack RF Amplifiers PE15A4063

Description
27 dBm P1dB, 8 GHz to 12.4 GHz,
Request a Quote Datasheet
Description
27 dBm P1dB, 8 GHz to 12.4 GHz,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A4063-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A4063-ND
RF Amplifiers 6099-PE15A4063-ND
27 dBm P1dB, 8 GHz to 12.4 GHz,

27 dBm P1dB, 8 GHz to 12.4 GHz,

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A4063 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A4063
RF and Wireless - RF Amplifiers PE15A4063
27 dBm P1dB, 8 GHz to 12.4 GHz

27 dBm P1dB, 8 GHz to 12.4 GHz

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A4063-ND PE15A4063
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 8000 to 12400 MHz
Minimum Gain 30 dB ? to 27 dB
Maximum Gain 30 dB 27 dB
Unlock Full Specs
to access all available technical data

Similar Products

Detector Log Video Amplifiers(DLVAs) - NDLVA-8000-12000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 8000 to 12000 MHz
Output VSWR 2 :1
View Details
RF Amplifiers - CA3006/3 - 865723-CA3006/3 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-5-12
View Details
SMT MMIC, Medium Power, Linear, Variable Gain, HBT Amplifier, 400 MHz to 12 GHz, 50Ω, 3x3 mm QFN Style Package - PVGA-123+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
MMIC Tech. MMIC
Package Type Surface Mount
View Details
3 suppliers
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details