Pasternack RF and Wireless - RF Amplifiers PE15A4062

Description
1 Watt P1dB, 6 GHz to 18 GHz, Me
Description
1 Watt P1dB, 6 GHz to 18 GHz, Me

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Amplifiers - PE15A4062 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A4062
RF and Wireless - RF Amplifiers PE15A4062
1 Watt P1dB, 6 GHz to 18 GHz, Me

1 Watt P1dB, 6 GHz to 18 GHz, Me

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number PE15A4062
Product Name RF and Wireless - RF Amplifiers
Frequency Range 6000 to 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW LNA - 1026041 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 6000 to 14000 MHz
Maximum Gain 20 dB
View Details
RF Amplifiers - BGA622E6820HTSA1 - 100359-BGA622E6820HTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 500 to 6000 MHz
Minimum Gain 15 dB
View Details
3 suppliers
Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 6-SuperMiniMold
View Details