Pasternack RF Amplifiers PE15A4061F

Description
27 dBm P1dB, 6 GHz to 18 GHz, Me
Request a Quote Datasheet
Description
27 dBm P1dB, 6 GHz to 18 GHz, Me
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A4061F-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A4061F-ND
RF Amplifiers 6099-PE15A4061F-ND
27 dBm P1dB, 6 GHz to 18 GHz, Me

27 dBm P1dB, 6 GHz to 18 GHz, Me

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 6099-PE15A4061F-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 6000 to 18000 MHz
Minimum Gain 30 dB
Maximum Gain 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose LNAs - BGB741L7ESD BOARD - Infineon Technologies AG
Specs
Minimum Gain 16 dB
Maximum Gain 16 dB
Noise Figure 1.4 dB
View Details
Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details
AMM-7473PSM, 0.4 - 27 GHz Surface Mount Amplifier - AMM-7473PSM - Marki Microwave LLC
Specs
Frequency Range 400 to 27000 MHz
Package Type Surface Mount; surface-mount
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details