Pasternack RF Amplifiers PE15A4060F

Description
1 Watt P1dB, 6 GHz to 12 GHz, Me
Request a Quote Datasheet
Description
1 Watt P1dB, 6 GHz to 12 GHz, Me
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A4060F-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A4060F-ND
RF Amplifiers 6099-PE15A4060F-ND
1 Watt P1dB, 6 GHz to 12 GHz, Me

1 Watt P1dB, 6 GHz to 12 GHz, Me

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 6099-PE15A4060F-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 6000 to 12000 MHz
Minimum Gain 47 dB
Maximum Gain 47 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
SMT MMIC, Linear, Gain Block Amplifier, 50 MHz to 3000 MHz, 50Ω, 5x5 mm QFN Style Package - DVGA2-33APP+ - Mini-Circuits
Specs
Frequency Range 50 to 3000 MHz
Minimum Gain 20.6 dB
Maximum Gain 20.6 dB
View Details
2 suppliers
RF Amplifiers ICs - 2412867P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details