Pasternack RF Amplifiers PE15A4058

Description
1 Watt P1dB, 2 GHz to 20 GHz, Me
Request a Quote Datasheet
Description
1 Watt P1dB, 2 GHz to 20 GHz, Me
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A4058-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A4058-ND
RF Amplifiers 6099-PE15A4058-ND
1 Watt P1dB, 2 GHz to 20 GHz, Me

1 Watt P1dB, 2 GHz to 20 GHz, Me

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A4058 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A4058
RF and Wireless - RF Amplifiers PE15A4058
1 Watt P1dB, 2 GHz to 20 GHz, Me

1 Watt P1dB, 2 GHz to 20 GHz, Me

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A4058-ND PE15A4058
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 2000 to 20000 MHz 2000 to 20000 MHz
Minimum Gain 30 dB ? to 30 dB
Maximum Gain 30 dB 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

GPS / GLONASS / COMPASS LNA - BGA524N6 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Minimum Gain 19.6 dB
Maximum Gain 19.6 dB
View Details
2 suppliers
Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details