Pasternack RF Amplifiers PE15A4057

Description
2 Watt P1dB, 2 GHz to 18 GHz, Me
Request a Quote Datasheet
Description
2 Watt P1dB, 2 GHz to 18 GHz, Me
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A4057-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A4057-ND
RF Amplifiers 6099-PE15A4057-ND
2 Watt P1dB, 2 GHz to 18 GHz, Me

2 Watt P1dB, 2 GHz to 18 GHz, Me

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A4057 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A4057
RF and Wireless - RF Amplifiers PE15A4057
2 Watt P1dB, 2 GHz to 18 GHz, Me

2 Watt P1dB, 2 GHz to 18 GHz, Me

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A4057-ND PE15A4057
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 2000 to 18000 MHz 2000 to 18000 MHz
Minimum Gain 30 dB ? to 30 dB
Maximum Gain 30 dB 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
General Purpose LNAs - BGB741L7ESD BOARD - Infineon Technologies AG
Specs
Minimum Gain 16 dB
Maximum Gain 16 dB
Noise Figure 1.4 dB
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
Si8920BC-IS Isolated Amplifier - Si8920BC-IS - Skyworks Solutions, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Surface Mount; WB SOIC16
View Details