Pasternack RF Amplifiers PE15A4055F

Description
2 Watt P1dB, 2 GHz to 12 GHz, Me
Request a Quote Datasheet
Description
2 Watt P1dB, 2 GHz to 12 GHz, Me
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A4055F-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A4055F-ND
RF Amplifiers 6099-PE15A4055F-ND
2 Watt P1dB, 2 GHz to 12 GHz, Me

2 Watt P1dB, 2 GHz to 12 GHz, Me

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 6099-PE15A4055F-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 2000 to 12000 MHz
Minimum Gain 35 dB
Maximum Gain 35 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 448-BGA5H1BN6E6328XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications LTE
Frequency Range 2300 to 2690 MHz
View Details
DC - 6000 MHz Cascadable Gain Block - AG201-86G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
View Details
AMM-7473PSM, 0.4 - 27 GHz Surface Mount Amplifier - AMM-7473PSM - Marki Microwave LLC
Specs
Frequency Range 400 to 27000 MHz
Package Type Surface Mount; surface-mount
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details