Pasternack RF Amplifiers PE15A4053

Description
1 Watt P1dB, 500 MHz to 4 GHz, M
Request a Quote Datasheet
Description
1 Watt P1dB, 500 MHz to 4 GHz, M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A4053-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A4053-ND
RF Amplifiers 6099-PE15A4053-ND
1 Watt P1dB, 500 MHz to 4 GHz, M

1 Watt P1dB, 500 MHz to 4 GHz, M

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A4053 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A4053
RF and Wireless - RF Amplifiers PE15A4053
1 Watt P1dB, 500 MHz to 4 GHz, M

1 Watt P1dB, 500 MHz to 4 GHz, M

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A4053-ND PE15A4053
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 500 to 4000 MHz 500 to 4000 MHz
Minimum Gain 30 dB ? to 30 dB
Maximum Gain 30 dB 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA427H6327XTSA1 - 115857-BGA427H6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 0.0 to 3000 MHz
Minimum Gain 18.5 dB
View Details
4 suppliers
Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details