Pasternack RF Amplifiers PE15A4050

Description
22 dBm Psat, 26.5 GHz to 40 GHz,
Request a Quote Datasheet
Description
22 dBm Psat, 26.5 GHz to 40 GHz,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A4050-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A4050-ND
RF Amplifiers 6099-PE15A4050-ND
22 dBm Psat, 26.5 GHz to 40 GHz,

22 dBm Psat, 26.5 GHz to 40 GHz,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 6099-PE15A4050-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications SATCOM; Radar, SATCOM, VSAT
Frequency Range 26500 to 40000 MHz
Minimum Gain 40 dB
Maximum Gain 40 dB
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6000 MHz Cascadable Gain Block - ECG002F-G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
View Details
RF Amplifiers - AWL9924RS34P8 - 862707-AWL9924RS34P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 24-LPCC (4x4)
View Details
RF Amplifiers - SE2574BL-RC - 849409-SE2574BL-RC - Win Source Electronics
Specs
Applications RF Microwave
View Details
3 suppliers
Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details