Pasternack RF Amplifiers PE15A4042

Description
3 Watt P1dB, 2 GHz to 6 GHz, Med
Request a Quote Datasheet
Description
3 Watt P1dB, 2 GHz to 6 GHz, Med
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A4042-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A4042-ND
RF Amplifiers 6099-PE15A4042-ND
3 Watt P1dB, 2 GHz to 6 GHz, Med

3 Watt P1dB, 2 GHz to 6 GHz, Med

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A4042 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A4042
RF and Wireless - RF Amplifiers PE15A4042
3 Watt P1dB, 2 GHz to 6 GHz, Med

3 Watt P1dB, 2 GHz to 6 GHz, Med

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A4042-ND PE15A4042
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2000 to 6000 MHz 2000 to 6000 MHz
Minimum Gain 36 dB ? to 36 dB
Maximum Gain 36 dB 36 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details
RF and Wireless - RF Amplifiers - BGA915N7E6327XTMA1 - Acme Chip Technology Co., Limited
Specs
Frequency Range 800 MHz
Minimum Gain ? to 16.1 dB
Maximum Gain 16.1 dB
View Details
Low Noise Amplifiers - NLA-8000-26500-40-65 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8000 to 26500 MHz
Minimum Gain 40 dB
View Details
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 6000 MHz, 50Ω, 3x3 mm QFN Style Package - PMA-5453+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 50 to 6000 MHz
Minimum Gain 5.7 dB
View Details
4 suppliers