Pasternack RF Amplifiers PE15A4030

Description
26 dBm P1dB, 2 GHz to 20 GHz, Me
Request a Quote Datasheet
Description
26 dBm P1dB, 2 GHz to 20 GHz, Me
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A4030-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A4030-ND
RF Amplifiers 6099-PE15A4030-ND
26 dBm P1dB, 2 GHz to 20 GHz, Me

26 dBm P1dB, 2 GHz to 20 GHz, Me

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A4030 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A4030
RF and Wireless - RF Amplifiers PE15A4030
26 dBm P1dB, 2 GHz to 20 GHz, Me

26 dBm P1dB, 2 GHz to 20 GHz, Me

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A4030-ND PE15A4030
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar, VSAT
Frequency Range 2000 to 20000 MHz 2000 to 20000 MHz
Minimum Gain 13 dB ? to 13 dB
Maximum Gain 13 dB 13 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - AGB3306S24Q1 - 911223-AGB3306S24Q1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; SOT-89
View Details
Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
Rack N, High Power Amplifier, 700 MHz to 6000 MHz, 50Ω - HPA-50W-63+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature 0 to 50 C (32 to 122 F)
Frequency Range 700 to 6000 MHz
View Details
DC - 6000 MHz Cascadable Gain Block - AG303-86G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
View Details