Pasternack RF Amplifiers PE15A4028

Description
24 dBm P1dB, 17 GHz to 24 GHz, M
Request a Quote Datasheet
Description
24 dBm P1dB, 17 GHz to 24 GHz, M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A4028-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A4028-ND
RF Amplifiers 6099-PE15A4028-ND
24 dBm P1dB, 17 GHz to 24 GHz, M

24 dBm P1dB, 17 GHz to 24 GHz, M

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A4028 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A4028
RF and Wireless - RF Amplifiers PE15A4028
24 dBm P1dB, 17 GHz to 24 GHz, M

24 dBm P1dB, 17 GHz to 24 GHz, M

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A4028-ND PE15A4028
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar, VSAT
Frequency Range 17000 to 24000 MHz 17000 to 24000 MHz
Minimum Gain 24 dB ? to 24 dB
Maximum Gain 24 dB 24 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details
RF Amplifiers - BGA420H6433XTMA1-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 3000 MHz
View Details
2 suppliers
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
2.4 GHz High Power Wireless LAN Power Amplifier - SE2565T - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; Plugin; QFN, 16-pin
View Details