Pasternack RF Amplifiers PE15A4021

Description
1 Watt P1dB, 18 GHz to 26.5 GHz,
Request a Quote Datasheet
Description
1 Watt P1dB, 18 GHz to 26.5 GHz,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A4021-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A4021-ND
RF Amplifiers 6099-PE15A4021-ND
1 Watt P1dB, 18 GHz to 26.5 GHz,

1 Watt P1dB, 18 GHz to 26.5 GHz,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 6099-PE15A4021-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar, VSAT
Frequency Range 18000 to 26500 MHz
Minimum Gain 36 dB
Maximum Gain 36 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details
RF Amplifiers ICs - 8986933 - RS Components, Ltd.
Infineon Technologies AG
Specs
Amplifier Type Broadband mmic
RoHS Compliant RoHS
Gain Flatness 19 dB
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
2.11 GHz to 2.17 GHz Small-Cell Power Amplifier Module - AWB7127 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Picocell, femtocell, and customer premises equipment (CPE) applications
Frequency Range 2110 to 2170 MHz
View Details