Pasternack RF Amplifiers PE15A4018

Description
1 Watt P1dB, 30 MHz to 3 GHz, Me
Request a Quote Datasheet
Description
1 Watt P1dB, 30 MHz to 3 GHz, Me
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A4018-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A4018-ND
RF Amplifiers 6099-PE15A4018-ND
1 Watt P1dB, 30 MHz to 3 GHz, Me

1 Watt P1dB, 30 MHz to 3 GHz, Me

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 6099-PE15A4018-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 30 to 3000 MHz
Minimum Gain 40.5 dB
Maximum Gain 40.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
RF Amplifiers - ACA0862DRS7P2 - 1135122-ACA0862DRS7P2 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 1000 MHz
Minimum Gain 11.8 dB
View Details
2 suppliers