Pasternack RF Amplifiers PE15A4009

Description
28 dBm P1dB, 50 MHz to 1 GHz, Me
Request a Quote Datasheet
Description
28 dBm P1dB, 50 MHz to 1 GHz, Me
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A4009-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A4009-ND
RF Amplifiers 6099-PE15A4009-ND
28 dBm P1dB, 50 MHz to 1 GHz, Me

28 dBm P1dB, 50 MHz to 1 GHz, Me

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A4009 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A4009
RF and Wireless - RF Amplifiers PE15A4009
28 dBm P1dB, 50 MHz to 1 GHz, Me

28 dBm P1dB, 50 MHz to 1 GHz, Me

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A4009-ND PE15A4009
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 50 to 1000 MHz 50 to 1000 MHz
Minimum Gain 26 dB ? to 26 dB
Maximum Gain 26 dB 26 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 448-BGA7P320E6327XTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 5G
Frequency Range 3300 to 4200 MHz
View Details
2 suppliers
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details