Pasternack RF Amplifiers PE15A4008

Description
41 dB Gain, 1 Watt Psat, 8 GHz t
Request a Quote Datasheet
Description
41 dB Gain, 1 Watt Psat, 8 GHz t
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A4008-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A4008-ND
RF Amplifiers 6099-PE15A4008-ND
41 dB Gain, 1 Watt Psat, 8 GHz t

41 dB Gain, 1 Watt Psat, 8 GHz t

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A4008 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A4008
RF and Wireless - RF Amplifiers PE15A4008
41 dB Gain, 1 Watt Psat, 8 GHz t

41 dB Gain, 1 Watt Psat, 8 GHz t

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A4008-ND PE15A4008
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 8000 to 12000 MHz 8000 to 12000 MHz
Minimum Gain 41 dB ? to 41 dB
Maximum Gain 41 dB 41 dB
Unlock Full Specs
to access all available technical data

Similar Products

Sky5® LB / MB / HB Diversity Receive Module - SKY53730-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 56-lead
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
APM-6849PA, GaAs Broadband Low Phase Noise Amplifier - APM-6849PA - Marki Microwave LLC
Specs
Frequency Range 2000 to 29000 MHz
Package Type Connectorized; connectorized
View Details
GPS / GLONASS / COMPASS LNA - BGA824N6 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Minimum Gain 17 dB
Maximum Gain 17 dB
View Details