Pasternack RF Amplifiers PE15A4007

Description
4 Watt P1dB, 8.5 GHz to 11 GHz,
Request a Quote Datasheet
Description
4 Watt P1dB, 8.5 GHz to 11 GHz,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A4007-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A4007-ND
RF Amplifiers 6099-PE15A4007-ND
4 Watt P1dB, 8.5 GHz to 11 GHz,

4 Watt P1dB, 8.5 GHz to 11 GHz,

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A4007 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A4007
RF and Wireless - RF Amplifiers PE15A4007
4 Watt P1dB, 8.5 GHz to 11 GHz

4 Watt P1dB, 8.5 GHz to 11 GHz

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A4007-ND PE15A4007
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 8500 to 11000 MHz
Minimum Gain 30 dB ? to 36 dB
Maximum Gain 30 dB 36 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - HFA3424IB1K - 873519-HFA3424IB1K - Win Source Electronics
Specs
Applications RF Microwave
View Details
RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Low Noise Amplifiers - NLA-8000-26500-40-65 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8000 to 26500 MHz
Minimum Gain 40 dB
View Details
RF Amplifiers - BGA5H1BN6E6327XTSA1 - 850114-BGA5H1BN6E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
View Details
4 suppliers