Pasternack RF Amplifiers PE15A4006

Description
1 Watt P1dB, 8.5 GHz to 11 GHz,
Request a Quote Datasheet
Description
1 Watt P1dB, 8.5 GHz to 11 GHz,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A4006-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A4006-ND
RF Amplifiers 6099-PE15A4006-ND
1 Watt P1dB, 8.5 GHz to 11 GHz,

1 Watt P1dB, 8.5 GHz to 11 GHz,

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A4006 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A4006
RF and Wireless - RF Amplifiers PE15A4006
1 Watt P1dB, 8.5 GHz to 11 GHz

1 Watt P1dB, 8.5 GHz to 11 GHz

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A4006-ND PE15A4006
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 8500 to 11000 MHz
Minimum Gain 30 dB ? to 30 dB
Maximum Gain 30 dB 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

860 – 960 MHz, 0.5 W High Power Power Amplifier - SKY65170-21 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 860 to 960 MHz
Minimum Gain 32 dB
View Details
2 suppliers
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
0.01 - 40 GHz Surface Mount Amplifier - AMM-11078PSM - Marki Microwave LLC
Specs
Frequency Range 10 to 40000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers - BGA700L16E6327-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; GSM, DCS, PCS
Frequency Range 500 to 6000 MHz
View Details
2 suppliers