Pasternack RF Amplifiers PE15A4005

Description
1 Watt P1dB, 2 GHz to 6 GHz, Med
Request a Quote Datasheet
Description
1 Watt P1dB, 2 GHz to 6 GHz, Med
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A4005-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A4005-ND
RF Amplifiers 6099-PE15A4005-ND
1 Watt P1dB, 2 GHz to 6 GHz, Med

1 Watt P1dB, 2 GHz to 6 GHz, Med

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A4005 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A4005
RF and Wireless - RF Amplifiers PE15A4005
1 Watt P1dB, 2 GHz to 6 GHz, Med

1 Watt P1dB, 2 GHz to 6 GHz, Med

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A4005-ND PE15A4005
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 2000 to 6000 MHz 2000 to 6000 MHz
Minimum Gain 33 dB ? to 33 dB
Maximum Gain 33 dB 33 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details
Specs
Frequency Range 170 to 1675 MHz
Minimum Gain ? to 15.75 dB
Maximum Gain 15.75 dB
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
BDS/GPS/GNSS Low-Noise Amplifier - SKY65605-21 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1559 to 1606 MHz
Minimum Gain 19 dB
View Details
5 suppliers