Pasternack RF Amplifiers PE15A4004

Description
1 Watt P1dB, 6 GHz to 12 GHz, Me
Request a Quote Datasheet
Description
1 Watt P1dB, 6 GHz to 12 GHz, Me
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A4004-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A4004-ND
RF Amplifiers 6099-PE15A4004-ND
1 Watt P1dB, 6 GHz to 12 GHz, Me

1 Watt P1dB, 6 GHz to 12 GHz, Me

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A4004 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A4004
RF and Wireless - RF Amplifiers PE15A4004
1 Watt P1dB, 6 GHz to 12 GHz, Me

1 Watt P1dB, 6 GHz to 12 GHz, Me

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A4004-ND PE15A4004
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 6000 to 12000 MHz 6000 to 12000 MHz
Minimum Gain 14 dB ? to 14 dB
Maximum Gain 14 dB 14 dB
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, Low Noise, Linear, pHEMT Amplifier, DC to 6000 MHz, 50Ω, SOT-363 Style Package - PSA-39+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 6000 MHz
View Details
3 suppliers
Sky5®: LB /MLB / MB /HB and MIMO Diversity Receive Module - SKY53735-21 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 47-lead
View Details
RF Amplifiers - 2312-QPA9121TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 5G
Frequency Range 2300 to 5000 MHz
View Details
ADM-8350PSM, 0.09 - 6 GHz High Dynamic Range Gain Block - ADM-8350PSM - Marki Microwave LLC
Specs
Frequency Range 90 to 6000 MHz
Package Type Surface Mount; surface-mount
View Details