Pasternack RF Amplifiers PE15A4002

Description
1 Watt P1dB, 12 GHz to 18 GHz, M
Request a Quote Datasheet
Description
1 Watt P1dB, 12 GHz to 18 GHz, M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A4002-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A4002-ND
RF Amplifiers 6099-PE15A4002-ND
1 Watt P1dB, 12 GHz to 18 GHz, M

1 Watt P1dB, 12 GHz to 18 GHz, M

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A4002 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A4002
RF and Wireless - RF Amplifiers PE15A4002
1 Watt P1dB, 12 GHz to 18 GHz, M

1 Watt P1dB, 12 GHz to 18 GHz, M

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A4002-ND PE15A4002
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 12000 to 18000 MHz 12000 to 18000 MHz
Minimum Gain 33 dB ? to 33 dB
Maximum Gain 33 dB 33 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA7L1BN6E6327XTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications LTE
Frequency Range 716 to 960 MHz
View Details
4 suppliers
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
RF Amplifiers - MD7IC2755GNR1 - 884459-MD7IC2755GNR1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type TO-270 WB-14 GULL
View Details
Dual Band 802.11a/b/g/n Wireless LAN Front End - SE2547A - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 5875 MHz
Package Type Surface Mount; Plugin; LGA, 32-pin
View Details