Pasternack RF Amplifiers PE15A4001

Description
2 Watt P1dB, 6 GHz to 12 GHz, Me
Request a Quote Datasheet
Description
2 Watt P1dB, 6 GHz to 12 GHz, Me
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A4001-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A4001-ND
RF Amplifiers 6099-PE15A4001-ND
2 Watt P1dB, 6 GHz to 12 GHz, Me

2 Watt P1dB, 6 GHz to 12 GHz, Me

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A4001 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A4001
RF and Wireless - RF Amplifiers PE15A4001
2 Watt P1dB, 6 GHz to 12 GHz, Me

2 Watt P1dB, 6 GHz to 12 GHz, Me

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A4001-ND PE15A4001
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 6000 to 12000 MHz 6000 to 12000 MHz
Minimum Gain 43 dB ? to 43 dB
Maximum Gain 43 dB 43 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-18000-40000-25-50(P10) - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 18000 to 40000 MHz
Minimum Gain 25 dB
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
2 - 20 GHz, Wideband High OIP2 Amplifier - ADM-11122PSM - Marki Microwave LLC
Specs
Frequency Range 2000 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details