Pasternack RF Amplifiers PE15A3595

Description
40 dB Gain, 22 dBm P1dB, 1 GHz t
Request a Quote Datasheet
Description
40 dB Gain, 22 dBm P1dB, 1 GHz t
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A3595-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A3595-ND
RF Amplifiers 6099-PE15A3595-ND
40 dB Gain, 22 dBm P1dB, 1 GHz t

40 dB Gain, 22 dBm P1dB, 1 GHz t

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A3595 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A3595
RF and Wireless - RF Amplifiers PE15A3595
40 dB Gain, 22 dBm P1dB, 1 GHz t

40 dB Gain, 22 dBm P1dB, 1 GHz t

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A3595-ND PE15A3595
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 1000 to 40000 MHz 1000 to 40000 MHz
Minimum Gain 40 dB ? to 40 dB
Maximum Gain 40 dB 40 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details
RF Amplifiers - BGA622H6820XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; DCS, GSM, ISM
Frequency Range 500 to 6000 MHz
View Details
4 suppliers
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
RF Amplifiers - ACA2407RS7P2 - 1135138-ACA2407RS7P2 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 40 to 1000 MHz
Minimum Gain 22.1 dB
View Details
3 suppliers