Pasternack RF Amplifiers PE15A3506

Description
47 dB Gain, 2 Watt P1dB, 6 GHz t
Request a Quote Datasheet
Description
47 dB Gain, 2 Watt P1dB, 6 GHz t
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A3506-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A3506-ND
RF Amplifiers 6099-PE15A3506-ND
47 dB Gain, 2 Watt P1dB, 6 GHz t

47 dB Gain, 2 Watt P1dB, 6 GHz t

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A3506 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A3506
RF and Wireless - RF Amplifiers PE15A3506
47 dB Gain, 2 Watt P1dB, 6 GHz t

47 dB Gain, 2 Watt P1dB, 6 GHz t

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A3506-ND PE15A3506
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 6000 to 12000 MHz 6000 to 12000 MHz
Minimum Gain 17 dB ? to 17 dB
Maximum Gain 17 dB 17 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
Specs
Applications RF Microwave
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
40 MHz to 1 GHz Broadband 75 Ω CATV Low-Noise Amplifier with Bypass Mode - SKY65450-92LF - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 40 to 1000 MHz
Minimum Gain 15 dB
View Details
4 suppliers