Pasternack RF Amplifiers PE15A3311

Description
RF Amplifier IC General Purpose 100kHz ~ 10GHz Module
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 100kHz ~ 10GHz Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A3311-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A3311-ND
RF Amplifiers 6099-PE15A3311-ND
RF Amplifier IC General Purpose 100kHz ~ 10GHz Module

RF Amplifier IC General Purpose 100kHz ~ 10GHz Module

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A3311 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A3311
RF and Wireless - RF Amplifiers PE15A3311
IC RF AMP GPS 100KHZ-10GHZ MOD

IC RF AMP GPS 100KHZ-10GHZ MOD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A3311-ND PE15A3311
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.1000 to 10000 MHz 0.1000 to 10000 MHz
Minimum Gain 32.5 dB ? to 32.5 dB
Maximum Gain 32.5 dB 32.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
RF Amplifiers - BGA612H6327XTSA1 - 108988-BGA612H6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 0.0 to 2800 MHz
Minimum Gain 16.3 dB
View Details
3 suppliers
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
Sky5® LB/MB/HB Diversity Receive Module - SKY53745-21 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 56-lead
View Details