Pasternack RF and Wireless - RF Amplifiers PE15A3309

Description
IC RF AMP GPS 1MHZ-3GHZ MODULE
Description
IC RF AMP GPS 1MHZ-3GHZ MODULE

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Amplifiers - PE15A3309 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A3309
RF and Wireless - RF Amplifiers PE15A3309
IC RF AMP GPS 1MHZ-3GHZ MODULE

IC RF AMP GPS 1MHZ-3GHZ MODULE

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number PE15A3309
Product Name RF and Wireless - RF Amplifiers
Frequency Range 1 to 3000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA0015TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 13750 to 14500 MHz
View Details
Specs
Frequency Range 170 to 1675 MHz
Minimum Gain ? to 15.75 dB
Maximum Gain 15.75 dB
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; TO-272 WB-16
View Details